multicomp PRO Surface Mount Melf Resistor, Mcf Series, 100 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDV1003

Description
Surface Mount MELF Resistor, MCF Series, 100 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 100 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 100 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 100 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1024
Surface Mount Melf Resistor, Mcf Series, 100 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1024
Surface Mount MELF Resistor, MCF Series, 100 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 100 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 100K, 1%, 1405; Resistance Multicomp Pro - 13AC9316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 100K, 1%, 1405; Resistance Multicomp Pro
13AC9316
Res, Metal Film, 100K, 1%, 1405; Resistance Multicomp Pro 13AC9316
RES, METAL FILM, 100K, 1%, 1405; Resistance:100kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 100K, 1%, 1405; Resistance:100kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W1024 13AC9316
Product Name Surface Mount Melf Resistor, Mcf Series, 100 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro Res, Metal Film, 100K, 1%, 1405; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details