The Surface Mount MELF Resistor, MCFRFTDU0560, from Multicomp Pro, features a resistance value of 56 Ohms and a power rating of 250 mW. It has a tolerance of 1%, ensuring precision in applications. This metal film resistor is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. It is designed for applications in automotive, telecommunications, medical equipment, and measurement/testing equipment. The resistor also exhibits excellent stability and low temperature coefficient of resistance (TCR), making it a reliable choice for precision applications.
Surface Mount MELF Resistor, MCF Series, 56 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W1014 |
| Product Name | Surface Mount Melf Resistor, Mcf Series, 56 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |