multicomp PRO Res, Metal Film, 47R, 1%, 1405; Resistance Multicomp Pro MCFRFTDV0470

Description
RES, METAL FILM, 47R, 1%, 1405; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 47R, 1%, 1405; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 47R, 1%, 1405; Resistance Multicomp Pro - 13AC9315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 47R, 1%, 1405; Resistance Multicomp Pro
13AC9315
Res, Metal Film, 47R, 1%, 1405; Resistance Multicomp Pro 13AC9315
RES, METAL FILM, 47R, 1%, 1405; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

RES, METAL FILM, 47R, 1%, 1405; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1013 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1013
Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1013
Surface Mount MELF Resistor, MCF Series, 47 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 47 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9315 27W1013
Product Name Res, Metal Film, 47R, 1%, 1405; Resistance Multicomp Pro Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 47 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details