multicomp PRO Surface Mount Melf Resistor, Mcf Series, 820 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDU8200

Description
Surface Mount MELF Resistor, MCF Series, 820 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 820 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 820 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 820 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1000
Surface Mount Melf Resistor, Mcf Series, 820 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1000
Surface Mount MELF Resistor, MCF Series, 820 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 820 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1000
Product Name Surface Mount Melf Resistor, Mcf Series, 820 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details