multicomp PRO Res, Metal Film, 6K8, 1%, 0207; Resistance Multicomp Pro MCFRFTDU6801

Description
RES, METAL FILM, 6K8, 1%, 0207; Resistance:6.8kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 6K8, 1%, 0207; Resistance:6.8kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 6K8, 1%, 0207; Resistance Multicomp Pro - 13AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 6K8, 1%, 0207; Resistance Multicomp Pro
13AC9313
Res, Metal Film, 6K8, 1%, 0207; Resistance Multicomp Pro 13AC9313
RES, METAL FILM, 6K8, 1%, 0207; Resistance:6.8kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes

RES, METAL FILM, 6K8, 1%, 0207; Resistance:6.8kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mcf Series, 6.8 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W0995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 6.8 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W0995
Surface Mount Melf Resistor, Mcf Series, 6.8 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W0995
Surface Mount MELF Resistor, MCF Series, 6.8 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 6.8 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9313 27W0995
Product Name Res, Metal Film, 6K8, 1%, 0207; Resistance Multicomp Pro Surface Mount Melf Resistor, Mcf Series, 6.8 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 6800 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details