multicomp PRO Surface Mount Melf Resistor, Mcf Series, 560 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDU5600

Description
Surface Mount MELF Resistor, MCF Series, 560 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 560 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 560 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W0988 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 560 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W0988
Surface Mount Melf Resistor, Mcf Series, 560 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W0988
Surface Mount MELF Resistor, MCF Series, 560 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 560 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0988
Product Name Surface Mount Melf Resistor, Mcf Series, 560 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details