multicomp PRO Melf Res, 47K, 500Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRFTDU4702

Description
MELF RES, 47K, 500MW, SMD, METAL FILM; Resistance:47kohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 47K, 500MW, SMD, METAL FILM; Resistance:47kohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 47K, 500Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0984 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 500Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0984
Melf Res, 47K, 500Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0984
MELF RES, 47K, 500MW, SMD, METAL FILM; Resistance:47kohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47K, 500MW, SMD, METAL FILM; Resistance:47kohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0984
Product Name Melf Res, 47K, 500Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details