multicomp PRO Melf Res, 470R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRFTDU4700

Description
MELF RES, 470R, 500MW, SMD, METAL FILM; Resistance:470ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 470R, 500MW, SMD, METAL FILM; Resistance:470ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 470R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0982 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 470R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0982
Melf Res, 470R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0982
MELF RES, 470R, 500MW, SMD, METAL FILM; Resistance:470ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 470R, 500MW, SMD, METAL FILM; Resistance:470ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0982
Product Name Melf Res, 470R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 470 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers