multicomp PRO Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro MCFRFTDU3R30

Description
RES, METAL FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Description
RES, METAL FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Metal Film Resistor with a resistance value of 3.3 ohms and a tolerance of ±1% is designed for precision applications. It features a power rating of 500mW and operates within a voltage rating of 300V. The temperature coefficient is specified at ±50ppm/°C, indicating good stability over temperature variations. This resistor is suitable for various applications, including automotive, telecommunications, medical equipment, and measurement/testing equipment. It is RoHS compliant, ensuring it meets environmental standards. The 0207 case style provides a compact form factor for integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Metal Film Resistor with a resistance value of 3.3 ohms and a tolerance of ±1% is designed for precision applications. It features a power rating of 500mW and operates within a voltage rating of 300V. The temperature coefficient is specified at ±50ppm/°C, indicating good stability over temperature variations. This resistor is suitable for various applications, including automotive, telecommunications, medical equipment, and measurement/testing equipment. It is RoHS compliant, ensuring it meets environmental standards. The 0207 case style provides a compact form factor for integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro - 13AC9309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro
13AC9309
Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro 13AC9309
RES, METAL FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro - 27W0970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro
27W0970
Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro 27W0970
RES, METAL FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 3R3, 1%, 0207; Resistance:3.3ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC9309
Product Name Res, Metal Film, 3R3, 1%, 0207; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 3.3 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details