The Res, Metal Film, 390K, 1%, 0207 from Multicomp Pro is a precision resistor designed for applications requiring high stability and accuracy. It features a resistance value of 390 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 300V. It is constructed using metal film technology, which provides excellent overall stability and a low temperature coefficient of resistance (TCR) of ±50 ppm/°C. The power rating for this resistor is 500 mW. This component is suitable for use in automotive, telecommunication, medical equipment, and measurement/testing applications. It is also RoHS compliant, ensuring it meets environmental standards.
RES, METAL FILM, 390K, 1%, 0207; Resistance:390kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
RES, METAL FILM, 390K, 1%, 0207; Resistance:390kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 13AC9311 |
| Product Name | Res, Metal Film, 390K, 1%, 0207; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 390000 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |