multicomp PRO Res, Metal Film, 3K9, 1%, 0207; Resistance Multicomp Pro MCFRFTDU3901

Description
RES, METAL FILM, 3K9, 1%, 0207; Resistance:3.9kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 3K9, 1%, 0207; Resistance:3.9kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 3K9, 1%, 0207; Resistance Multicomp Pro - 13AC9310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 3K9, 1%, 0207; Resistance Multicomp Pro
13AC9310
Res, Metal Film, 3K9, 1%, 0207; Resistance Multicomp Pro 13AC9310
RES, METAL FILM, 3K9, 1%, 0207; Resistance:3.9kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes

RES, METAL FILM, 3K9, 1%, 0207; Resistance:3.9kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF ResistorRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mcf Series, 3.9 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W0978 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 3.9 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W0978
Surface Mount Melf Resistor, Mcf Series, 3.9 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W0978
Surface Mount MELF Resistor, MCF Series, 3.9 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 3.9 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9310 27W0978
Product Name Res, Metal Film, 3K9, 1%, 0207; Resistance Multicomp Pro Surface Mount Melf Resistor, Mcf Series, 3.9 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 3900 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details