multicomp PRO Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDU3300

Description
Surface Mount MELF Resistor, MCF Series, 330 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 330 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W0972 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W0972
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W0972
Surface Mount MELF Resistor, MCF Series, 330 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 330 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0972
Product Name Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details