multicomp PRO Res, Metal Film, 220K, 1%, 0207; Resistance Multicomp Pro MCFRFTDU2203

Description
RES, METAL FILM, 220K, 1%, 0207; Resistance:220kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 220K, 1%, 0207; Resistance:220kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 220K, 1%, 0207; Resistance Multicomp Pro - 13AC9308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 220K, 1%, 0207; Resistance Multicomp Pro
13AC9308
Res, Metal Film, 220K, 1%, 0207; Resistance Multicomp Pro 13AC9308
RES, METAL FILM, 220K, 1%, 0207; Resistance:220kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 220K, 1%, 0207; Resistance:220kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mcf Series, 220 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W0964 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 220 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W0964
Surface Mount Melf Resistor, Mcf Series, 220 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W0964
Surface Mount MELF Resistor, MCF Series, 220 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 220 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9308 27W0964
Product Name Res, Metal Film, 220K, 1%, 0207; Resistance Multicomp Pro Surface Mount Melf Resistor, Mcf Series, 220 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 220000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details