multicomp PRO Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro MCFRFTDU1R00

Description
RES, METAL FILM, 1R, 1%, 0207; Resistance:1ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 1R, 1%, 0207; Resistance:1ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro - 27W0935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro
27W0935
Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro 27W0935
RES, METAL FILM, 1R, 1%, 0207; Resistance:1ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 1R, 1%, 0207; Resistance:1ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro - 13AC9305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro
13AC9305
Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro 13AC9305
RES, METAL FILM, 1R, 1%, 0207; Resistance:1ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

RES, METAL FILM, 1R, 1%, 0207; Resistance:1ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0935
Product Name Res, Metal Film, 1R, 1%, 0207; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details