The Multicomp Pro Metal Film Resistor, part number 13AC9307, has a resistance value of 100 kΩ with a tolerance of ±1%. It is designed for applications requiring precision and stability, featuring a temperature coefficient of ±50 ppm/°C. The resistor is rated for a maximum operating voltage of 300V and has a power rating of 500 mW. It is suitable for use in various environments, including automotive, telecommunications, medical equipment, and measurement/testing equipment. The component is RoHS compliant, ensuring it meets environmental regulations. This resistor's specifications make it a reliable choice for projects that demand high accuracy and performance.
RES, METAL FILM, 100K, 1%, 0207; Resistance:100kohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Surface Mount MELF Resistor, MCF Series, 100 kohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13AC9307 | 27W0942 |
| Product Name | Res, Metal Film, 100K, 1%, 0207; Resistance Multicomp Pro | Surface Mount Melf Resistor, Mcf Series, 100 Kohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | MetalFilm |
| Resistance Range | 100000 ohms | |
| Tolerance | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |