multicomp PRO Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro MCFRFTDU1000

Description
RES, METAL FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro - 13AC9306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro
13AC9306
Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro 13AC9306
RES, METAL FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro - 27W0939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro
27W0939
Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro 27W0939
RES, METAL FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC9306
Product Name Res, Metal Film, 100R, 1%, 0207; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 100 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details