multicomp PRO Res, Metal Film, 47R, 1%, 0207; Resistance Multicomp Pro MCFRFTDU0470

Description
RES, METAL FILM, 47R, 1%, 0207; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 47R, 1%, 0207; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 47R, 1%, 0207; Resistance Multicomp Pro - 13AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 47R, 1%, 0207; Resistance Multicomp Pro
13AC9304
Res, Metal Film, 47R, 1%, 0207; Resistance Multicomp Pro 13AC9304
RES, METAL FILM, 47R, 1%, 0207; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 47R, 1%, 0207; Resistance:47ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W0931 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W0931
Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W0931
Surface Mount MELF Resistor, MCF Series, 47 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 47 ohm, 500 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9304 27W0931
Product Name Res, Metal Film, 47R, 1%, 0207; Resistance Multicomp Pro Surface Mount Melf Resistor, Mcf Series, 47 Ohm, 500 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 47 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details