multicomp PRO Melf Res, 39R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRFTDU0390

Description
MELF RES, 39R, 500MW, SMD, METAL FILM; Resistance:39ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 39R, 500MW, SMD, METAL FILM; Resistance:39ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 39R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0930 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0930
Melf Res, 39R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0930
MELF RES, 39R, 500MW, SMD, METAL FILM; Resistance:39ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 39R, 500MW, SMD, METAL FILM; Resistance:39ohm; Product Range:MCF Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0930
Product Name Melf Res, 39R, 500Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 39 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details