multicomp PRO Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro MCFRFTDU0220

Description
RES, METAL FILM, 22R, 1%, 0207; Resistance:22ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 22R, 1%, 0207; Resistance:22ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro - 13AC9303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro
13AC9303
Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro 13AC9303
RES, METAL FILM, 22R, 1%, 0207; Resistance:22ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 22R, 1%, 0207; Resistance:22ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro - 27W0927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro
27W0927
Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro 27W0927
RES, METAL FILM, 22R, 1%, 0207; Resistance:22ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FILM, 22R, 1%, 0207; Resistance:22ohm; Product Range:CSR Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC9303
Product Name Res, Metal Film, 22R, 1%, 0207; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 22 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details