multicomp PRO Res, Metal Film, 0R, 1405; Resistor Case / Package Multicomp Pro MCFRFT-VR0R0

Description
RES, METAL FILM, 0R, 1405; Resistor Case / Package:MELF 0204 [3715 Metric]; Resistor Technology:Metal Film; Power Rating:250mW; Current Rating:2A; Product Range:CSR Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 0R, 1405; Resistor Case / Package:MELF 0204 [3715 Metric]; Resistor Technology:Metal Film; Power Rating:250mW; Current Rating:2A; Product Range:CSR Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 0R, 1405; Resistor Case / Package Multicomp Pro - 27W0922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 0R, 1405; Resistor Case / Package Multicomp Pro
27W0922
Res, Metal Film, 0R, 1405; Resistor Case / Package Multicomp Pro 27W0922
RES, METAL FILM, 0R, 1405; Resistor Case / Package:MELF 0204 [3715 Metric]; Resistor Technology:Metal Film; Power Rating:250mW; Current Rating:2A; Product Range:CSR Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes

RES, METAL FILM, 0R, 1405; Resistor Case / Package:MELF 0204 [3715 Metric]; Resistor Technology:Metal Film; Power Rating:250mW; Current Rating:2A; Product Range:CSR Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0922
Product Name Res, Metal Film, 0R, 1405; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details