multicomp PRO Res, Metal Film, 0R, 0207; Resistor Case / Package Multicomp Pro MCFRFT-UR0R0

Description
RES, METAL FILM, 0R, 0207; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 0R, 0207; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 0R, 0207; Resistor Case / Package Multicomp Pro - 27W0921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 0R, 0207; Resistor Case / Package Multicomp Pro
27W0921
Res, Metal Film, 0R, 0207; Resistor Case / Package Multicomp Pro 27W0921
RES, METAL FILM, 0R, 0207; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:-; Product Height:- RoHS Compliant: Yes

RES, METAL FILM, 0R, 0207; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0921
Product Name Res, Metal Film, 0R, 0207; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details