multicomp PRO Melf Res, 8K2, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV8201

Description
MELF RES, 8K2, 250MW, SMD, METAL FILM; Resistance:8.2kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 8K2, 250MW, SMD, METAL FILM; Resistance:8.2kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 8K2, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0916 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 8K2, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0916
Melf Res, 8K2, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0916
MELF RES, 8K2, 250MW, SMD, METAL FILM; Resistance:8.2kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 8K2, 250MW, SMD, METAL FILM; Resistance:8.2kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0916
Product Name Melf Res, 8K2, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 8200 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details