The Melf Res, 820R, 250mW, SMD, Metal Film resistor from Multicomp Pro is designed for precision applications. It features a resistance value of 820 ohms with a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The resistor has a power rating of 250mW and can operate within a temperature range of -55°C to +155°C. It is suitable for various applications, including automotive, telecommunications, medical equipment, and measurement/testing equipment. The device is RoHS compliant and offers a low temperature coefficient of resistance (TCR) of ±15ppm/°C, contributing to its stability and reliability in performance.
MELF RES, 820R, 250MW, SMD, METAL FILM; Resistance:820ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W0915 |
| Product Name | Melf Res, 820R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 820 ohms |
| Tolerance | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C |