multicomp PRO Surface Mount Melf Resistor, Mcf Series, 7.5 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro MCFRBTNV7501

Description
Surface Mount MELF Resistor, MCF Series, 7.5 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 7.5 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 7.5 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro - 27W0913 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 7.5 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro
27W0913
Surface Mount Melf Resistor, Mcf Series, 7.5 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro 27W0913
Surface Mount MELF Resistor, MCF Series, 7.5 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 7.5 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0913
Product Name Surface Mount Melf Resistor, Mcf Series, 7.5 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details