multicomp PRO Melf Res, 4K3, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV4301

Description
MELF RES, 4K3, 250MW, SMD, METAL FILM; Resistance:4.3kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 4K3, 250MW, SMD, METAL FILM; Resistance:4.3kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 4K3, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0895 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 4K3, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0895
Melf Res, 4K3, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0895
MELF RES, 4K3, 250MW, SMD, METAL FILM; Resistance:4.3kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 4K3, 250MW, SMD, METAL FILM; Resistance:4.3kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0895
Product Name Melf Res, 4K3, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 4300 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details