multicomp PRO Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro MCFRBTNV3300

Description
Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro - 27W0885 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro
27W0885
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro 27W0885
Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0885
Product Name Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details