multicomp PRO Melf Res, 2K7, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV2701

Description
MELF RES, 2K7, 250MW, SMD, METAL FILM; Resistance:2.7kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 2K7, 250MW, SMD, METAL FILM; Resistance:2.7kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 2K7, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0880 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0880
Melf Res, 2K7, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0880
MELF RES, 2K7, 250MW, SMD, METAL FILM; Resistance:2.7kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 2K7, 250MW, SMD, METAL FILM; Resistance:2.7kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0880
Product Name Melf Res, 2K7, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2700 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details