The Surface Mount MELF Resistor, MCFRFTDU240, features a resistance value of 240 Ohms and a power rating of 250 mW. It has a tight tolerance of ±0.1%, ensuring precision in applications. The resistor is constructed from metal film, which contributes to its excellent overall stability and low temperature coefficient of resistance (TCR) of ±10 PPM/°C. This component is RoHS compliant, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum operating voltage of 200V. The resistor is suitable for various applications, including automotive, telecommunication, medical equipment, and measurement/testing equipment.
Surface Mount MELF Resistor, MCF Series, 240 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W0876 |
| Product Name | Surface Mount Melf Resistor, Mcf Series, 240 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |