multicomp PRO Melf Res, 20K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV2002

Description
MELF RES, 20K, 250MW, SMD, METAL FILM; Resistance:20kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 20K, 250MW, SMD, METAL FILM; Resistance:20kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 20K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0870 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 20K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0870
Melf Res, 20K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0870
MELF RES, 20K, 250MW, SMD, METAL FILM; Resistance:20kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 20K, 250MW, SMD, METAL FILM; Resistance:20kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0870
Product Name Melf Res, 20K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details