multicomp PRO Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro MCFRBTNV1501

Description
RES, METAL FILM, 1K5, 0.1%, 1405; Resistance:1.5kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 1K5, 0.1%, 1405; Resistance:1.5kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro - 27W0857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro
27W0857
Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro 27W0857
RES, METAL FILM, 1K5, 0.1%, 1405; Resistance:1.5kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; Qualification:-RoHS Compliant: Yes

RES, METAL FILM, 1K5, 0.1%, 1405; Resistance:1.5kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro - 13AC9299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro
13AC9299
Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro 13AC9299
RES, METAL FILM, 1K5, 0.1%, 1405; Resistance:1.5kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 1K5, 0.1%, 1405; Resistance:1.5kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0857
Product Name Res, Metal Film, 1K5, 0.1%, 1405; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1500 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details