multicomp PRO Surface Mount Melf Resistor, Mcf Series, 120 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro MCFRBTNV1200

Description
Surface Mount MELF Resistor, MCF Series, 120 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 120 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 120 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro - 27W0848 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 120 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro
27W0848
Surface Mount Melf Resistor, Mcf Series, 120 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro 27W0848
Surface Mount MELF Resistor, MCF Series, 120 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 120 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0848
Product Name Surface Mount Melf Resistor, Mcf Series, 120 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details