multicomp PRO Melf Res, 1K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV1001

Description
MELF RES, 1K, 250MW, SMD, METAL FILM; Resistance:1kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1K, 250MW, SMD, METAL FILM; Resistance:1kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0841 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0841
Melf Res, 1K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0841
MELF RES, 1K, 250MW, SMD, METAL FILM; Resistance:1kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 250MW, SMD, METAL FILM; Resistance:1kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0841
Product Name Melf Res, 1K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details