multicomp PRO Melf Res, 75R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV0750

Description
MELF RES, 75R, 250MW, SMD, METAL FILM; Resistance:75ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Description
MELF RES, 75R, 250MW, SMD, METAL FILM; Resistance:75ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 75R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0837 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 75R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0837
Melf Res, 75R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0837
MELF RES, 75R, 250MW, SMD, METAL FILM; Resistance:75ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 75R, 250MW, SMD, METAL FILM; Resistance:75ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0837
Product Name Melf Res, 75R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 75 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details