multicomp PRO Miniature Toroidal Transformer; Power Rating Multicomp Pro MCFM70/22

Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mmRoHS Compliant: Yes
Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Miniature Toroidal Transformer; Power Rating Multicomp Pro - 38K4659 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Toroidal Transformer; Power Rating Multicomp Pro
38K4659
Miniature Toroidal Transformer; Power Rating Multicomp Pro 38K4659
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mmRoHS Compliant: Yes

MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4659
Product Name Miniature Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 150 VA
View Details
HP1 Series Hexa-Path Magnetics - HP1-1400 HP1-1400LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details