multicomp PRO Miniature Toroidal Transformer; Power Rating Multicomp Pro MCFM70/09

Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 9V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes
Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 9V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Miniature Toroidal Transformer; Power Rating Multicomp Pro - 38K4655 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Toroidal Transformer; Power Rating Multicomp Pro
38K4655
Miniature Toroidal Transformer; Power Rating Multicomp Pro 38K4655
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 9V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes

MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 9V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4655
Product Name Miniature Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data