multicomp PRO Miniature Toroidal Transformer; Power Rating Multicomp Pro MCFM70/07

Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes
Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Miniature Toroidal Transformer; Power Rating Multicomp Pro - 38K4654 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Toroidal Transformer; Power Rating Multicomp Pro
38K4654
Miniature Toroidal Transformer; Power Rating Multicomp Pro 38K4654
MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes

MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4654
Product Name Miniature Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

FA2469 Flyback Transformers - FA2470-AL FA2470-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Transformer - 1321-3TH145-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details