multicomp PRO Miniature Toroidal Transformer; Power Rating Multicomp Pro MCFM50/22

Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:50mmRoHS Compliant: Yes
Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:50mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Miniature Toroidal Transformer; Power Rating Multicomp Pro - 38K4653 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Toroidal Transformer; Power Rating Multicomp Pro
38K4653
Miniature Toroidal Transformer; Power Rating Multicomp Pro 38K4653
MINIATURE TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:50mmRoHS Compliant: Yes

MINIATURE TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:50mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4653
Product Name Miniature Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164J16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 36 VA
View Details
4 suppliers
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details