MINIATURE TOROIDAL TRANSFORMER; Power Rating:5VA; Secondary Voltages:2 x 7V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:50mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4648 |
| Product Name | Miniature Toroidal Transformer; Power Rating Multicomp Pro |
| Output Voltage | 7 volts |