multicomp PRO Miniature Toroidal Transformer; Power Rating Multicomp Pro MCFM32/12

Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:3.2VA; Secondary Voltages:2 x 12V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:24mm RoHS Compliant: Yes
Description
MINIATURE TOROIDAL TRANSFORMER; Power Rating:3.2VA; Secondary Voltages:2 x 12V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Miniature Toroidal Transformer; Power Rating Multicomp Pro - 38K4645 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Toroidal Transformer; Power Rating Multicomp Pro
38K4645
Miniature Toroidal Transformer; Power Rating Multicomp Pro 38K4645
MINIATURE TOROIDAL TRANSFORMER; Power Rating:3.2VA; Secondary Voltages:2 x 12V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:24mm RoHS Compliant: Yes

MINIATURE TOROIDAL TRANSFORMER; Power Rating:3.2VA; Secondary Voltages:2 x 12V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4645
Product Name Miniature Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

CST7030 Series SMT Current Sense Transformers - CST7030-100L CST7030-100LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Isolation Transformer - 1321-3TW051-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details