MINIATURE TOROIDAL TRANSFORMER; Power Rating:1.6VA; Secondary Voltages:2 x 12V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:23mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4640 |
| Product Name | Miniature Toroidal Transformer; Power Rating Multicomp Pro |
| Output Voltage | 12 volts |