multicomp PRO Led Bulb, Festoon, Cool White, 2W; Lamp Base Type Multicomp Pro MCF429ES30DCW

Description
LED BULB, FESTOON, COOL WHITE, 2W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:160mA; CCT:7000K RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, COOL WHITE, 2W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:160mA; CCT:7000K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Cool White, 2W; Lamp Base Type Multicomp Pro - 78T6889 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Cool White, 2W; Lamp Base Type Multicomp Pro
78T6889
Led Bulb, Festoon, Cool White, 2W; Lamp Base Type Multicomp Pro 78T6889
LED BULB, FESTOON, COOL WHITE, 2W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:160mA; CCT:7000K RoHS Compliant: Yes

LED BULB, FESTOON, COOL WHITE, 2W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:160mA; CCT:7000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6889
Product Name Led Bulb, Festoon, Cool White, 2W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details