multicomp PRO Led Bulb, Festoon, Cool White; Lamp Base Type Multicomp Pro MCF426NSC30DCW

Description
LED BULB, FESTOON, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:-; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:-; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Cool White; Lamp Base Type Multicomp Pro - 78T6887 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Cool White; Lamp Base Type Multicomp Pro
78T6887
Led Bulb, Festoon, Cool White; Lamp Base Type Multicomp Pro 78T6887
LED BULB, FESTOON, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:-; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA; Product Range:- RoHS Compliant: Yes

LED BULB, FESTOON, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:-; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6887
Product Name Led Bulb, Festoon, Cool White; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301093 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details