multicomp PRO Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro MCF426ES30DWW

Description
LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:90mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:90mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro - 78T6885 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro
78T6885
Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro 78T6885
LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:90mA RoHS Compliant: Yes

LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:90mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6885
Product Name Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104525 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details