multicomp PRO Led Bulb, Festoon, Warm White, 500Mw; Lamp Base Type Multicomp Pro MCF423ES30DWW

Description
LED BULB, FESTOON, WARM WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, WARM WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Warm White, 500Mw; Lamp Base Type Multicomp Pro - 78T6871 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Warm White, 500Mw; Lamp Base Type Multicomp Pro
78T6871
Led Bulb, Festoon, Warm White, 500Mw; Lamp Base Type Multicomp Pro 78T6871
LED BULB, FESTOON, WARM WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes

LED BULB, FESTOON, WARM WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6871
Product Name Led Bulb, Festoon, Warm White, 500Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 104834 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details