multicomp PRO Led Bulb, Festoon, Cool White, 500Mw; Lamp Base Type Multicomp Pro MCF423ES30DCW

Description
LED BULB, FESTOON, COOL WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, COOL WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Cool White, 500Mw; Lamp Base Type Multicomp Pro - 78T6869 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Cool White, 500Mw; Lamp Base Type Multicomp Pro
78T6869
Led Bulb, Festoon, Cool White, 500Mw; Lamp Base Type Multicomp Pro 78T6869
LED BULB, FESTOON, COOL WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes

LED BULB, FESTOON, COOL WHITE, 500mW; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6869
Product Name Led Bulb, Festoon, Cool White, 500Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Surface
View Details