multicomp PRO Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro MCF376ES30DWW

Description
LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro - 78T6863 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro
78T6863
Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro 78T6863
LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes

LED BULB, FESTOON, WARM WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6863
Product Name Led Bulb, Festoon, Warm White, 1.5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393378 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details