multicomp PRO Led Bulb, Festoon, Cool White, 1.5W; Lamp Base Type Multicomp Pro MCF376ES30DCW

Description
LED BULB, FESTOON, COOL WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, COOL WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Cool White, 1.5W; Lamp Base Type Multicomp Pro - 78T6861 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Cool White, 1.5W; Lamp Base Type Multicomp Pro
78T6861
Led Bulb, Festoon, Cool White, 1.5W; Lamp Base Type Multicomp Pro 78T6861
LED BULB, FESTOON, COOL WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes

LED BULB, FESTOON, COOL WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6861
Product Name Led Bulb, Festoon, Cool White, 1.5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Pilot Lights - 1441177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details