multicomp PRO Led Bulb, Festoon, Warm White, 660Mw; Lamp Base Type Multicomp Pro MCF373ES30DWW

Description
LED BULB, FESTOON, WARM WHITE, 660mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:660mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, FESTOON, WARM WHITE, 660mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:660mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Festoon, Warm White, 660Mw; Lamp Base Type Multicomp Pro - 78T6857 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Festoon, Warm White, 660Mw; Lamp Base Type Multicomp Pro
78T6857
Led Bulb, Festoon, Warm White, 660Mw; Lamp Base Type Multicomp Pro 78T6857
LED BULB, FESTOON, WARM WHITE, 660mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:660mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes

LED BULB, FESTOON, WARM WHITE, 660mW; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:660mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T6857
Product Name Led Bulb, Festoon, Warm White, 660Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Male Pipe
View Details