multicomp PRO Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp MCF06G-63MA

Description
FUSE, CARTRIDGE, 63mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 63mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp - 26M1258 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp
26M1258
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp 26M1258
FUSE, CARTRIDGE, 63mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes

FUSE, CARTRIDGE, 63mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1258
Product Name Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Multicomp
Fuse Material Glass; GlassRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313604 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 10 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details