multicomp PRO Carbon Film Resistor, 68 Ohm, 2W, 5%; Resistance Multicomp Pro MCF 2W 68R

Description
CARBON FILM RESISTOR, 68 OHM, 2W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 68 OHM, 2W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 68 Ohm, 2W, 5%; Resistance Multicomp Pro - 38K0461 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 68 Ohm, 2W, 5%; Resistance Multicomp Pro
38K0461
Carbon Film Resistor, 68 Ohm, 2W, 5%; Resistance Multicomp Pro 38K0461
CARBON FILM RESISTOR, 68 OHM, 2W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

CARBON FILM RESISTOR, 68 OHM, 2W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0461
Product Name Carbon Film Resistor, 68 Ohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details